CONN SHUNT 2POS 3AMP .100 5GOLD
Win Source Part Number: 1363459-2-382811-0
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 50 pct.
Type: Open Top
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU
Package: Strip
Product Status: Active
Base Product Number: 382811
HTSUS: 8538.90.8180
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.100" (2.54mm)
Housing Material: Polyester, Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.250" (6.35mm)
Connectors
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2-382811-0-ND | 1363459-2-382811-0 | 2-382811-0 |
| Product Name | Shunts, Jumpers | Connectors, Interconnects - Shunts, Jumpers | |
| Gender | Female / Jack |