TE Connectivity Bushings, Grommets 2-380936-0

Description
"Circular - 0.562"" (14.27mm) Bushing, Split 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.562"" (14.27mm) Bushing, Split 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - A33158-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
A33158-ND
Bushings, Grommets A33158-ND
"Circular - 0.562"" (14.27mm) Bushing, Split 0.375"" (9.52mm) Black"

"Circular - 0.562"" (14.27mm) Bushing, Split 0.375"" (9.52mm) Black"

Buy Now Datasheet
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity - 87K6897 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
87K6897
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity 87K6897
OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:12.7mm; Grommet Colour:Black; Colour:Black RoHS Compliant: Yes

OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:12.7mm; Grommet Colour:Black; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number A33158-ND 87K6897
Product Name Bushings, Grommets Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details