TE Connectivity Bushings, Grommets 2-380935-0

Description
"Circular - 0.562"" (14.27mm) Bushing, Split 0.437"" (11.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.562"" (14.27mm) Bushing, Split 0.437"" (11.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - A32609-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
A32609-ND
Bushings, Grommets A32609-ND
"Circular - 0.562"" (14.27mm) Bushing, Split 0.437"" (11.10mm) Black"

"Circular - 0.562"" (14.27mm) Bushing, Split 0.437"" (11.10mm) Black"

Buy Now Datasheet
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity - 83K0816 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
83K0816
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity 83K0816
OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.27mm; Panel Thickness Max:12.7mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.27mm; Panel Thickness Max:12.7mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number A32609-ND 83K0816
Product Name Bushings, Grommets Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Bushings, Grommets - 36-8483-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details