Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Body Material:Copper; Stud Size:#6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15AC5397 |
| Product Name | Stud Size - Metric Amp - Te Connectivity |
| Contact Size (AWG) | ? to 12 AWG |