TE Connectivity Ring Connectors 2-36160-1

Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A1072CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1072CT-ND
Ring Connectors A1072CT-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A1072TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1072TR-ND
Ring Connectors A1072TR-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1363501-2-36160-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1363501-2-36160-1
Connectors, Interconnects - Terminals - Ring Connectors 1363501-2-36160-1
Win Source Part Number: 1363501-2-36160-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 36160 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.859" (21.82mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 10 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.343" (8.71mm)

Win Source Part Number: 1363501-2-36160-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 36160
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.859" (21.82mm)
Color: Blue
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 10 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.343" (8.71mm)

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-2-36160-1
300V Electronic Connector 392-2-36160-1
Blue Insulated Crimp Terminal, 16-14 AWG, M5, 300V Product overview: 2-36160-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36160-1 can be used for catalog matching and distributor lookup.

Blue Insulated Crimp Terminal, 16-14 AWG, M5, 300V Product overview: 2-36160-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36160-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 2-36160-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-36160-1
Ring Connectors 2-36160-1
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Crimp, Blue, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1504 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1504
Terminal, Ring Tongue, #10, Crimp, Blue, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1504
TERMINAL, RING TONGUE, #10, CRIMP, BLUE, FULL REEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLUE, FULL REEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Ring Term, #10, Blue, 2.62Mm2, 14Awg Rohs Compliant Amp - Te Connectivity - 70AH7298 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, #10, Blue, 2.62Mm2, 14Awg Rohs Compliant Amp - Te Connectivity
70AH7298
Ring Term, #10, Blue, 2.62Mm2, 14Awg Rohs Compliant Amp - Te Connectivity 70AH7298
RING TERM, #10, BLUE, 2.62MM2, 14AWG ROHS COMPLIANT: YES

RING TERM, #10, BLUE, 2.62MM2, 14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1072CT-ND 1363501-2-36160-1 392-2-36160-1 2-36160-1 26R1504 70AH7298
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors 300V Electronic Connector Ring Connectors Terminal, Ring Tongue, #10, Crimp, Blue, Full Reel; Stud Size - Metric Amp - Te Connectivity Ring Term, #10, Blue, 2.62Mm2, 14Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 14 to 16 AWG ? to 14 AWG
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details