TE Connectivity Ring Connectors 2-36153-6

Description
Ring Terminal Connector 10 Stud Circular 22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A128642TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A128642TR-ND
Ring Connectors A128642TR-ND
Ring Terminal Connector 10 Stud Circular 22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A128642CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A128642CT-ND
Ring Connectors A128642CT-ND
Ring Terminal Connector 10 Stud Circular 22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-36153-6
Electronic Connector 392-2-36153-6
Ring Tongue Terminal 22AWG Copper Red/Green 23.01mm Tin T/R Product overview: 2-36153-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-6 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 22AWG Copper Red/Green 23.01mm Tin T/R Product overview: 2-36153-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,pidg R Ir 22 10 Rohs Compliant Amp - Te Connectivity - 15H2732 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R Ir 22 10 Rohs Compliant Amp - Te Connectivity
15H2732
Terminal,pidg R Ir 22 10 Rohs Compliant Amp - Te Connectivity 15H2732
TERMINAL,PIDG R IR 22 10 ROHS COMPLIANT: YES

TERMINAL,PIDG R IR 22 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128642TR-ND 392-2-36153-6 15H2732
Product Name Ring Connectors Electronic Connector Terminal,pidg R Ir 22 10 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers