TE Connectivity Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity 2-36153-4.

Description
TERMINAL, RING TONGUE, #10, 20AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #10, 20AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity - 28AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity
28AC7775
Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity 28AC7775
TERMINAL, RING TONGUE, #10, 20AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 20AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7775
Product Name Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details