TE Connectivity Ring Connectors 2-36152-1

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A1060CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1060CT-ND
Ring Connectors A1060CT-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A1060TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1060TR-ND
Ring Connectors A1060TR-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-36152-1
Electronic Connector 392-2-36152-1
PIDG Insulated Crimp Terminal, 22-16 AWG, Red, Tin Plated Copper Product overview: 2-36152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36152-1 can be used for catalog matching and distributor lookup.

PIDG Insulated Crimp Terminal, 22-16 AWG, Red, Tin Plated Copper Product overview: 2-36152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36152-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1035905-2-36152-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1035905-2-36152-1
Connectors, Interconnects - Terminals - Ring Connectors 1035905-2-36152-1
Win Source Part Number: 1035905-2-36152-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 5,000 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.281" (7.14mm) Length - Overall: 0.797" (20.24mm) Insulation: Insulated Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 36154; 36151; 36152; 8-34541-1; 19144-0018; 19070-00592-36152-1. ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2-36152-1-ND,2361521 ,-405813072-SI-ND,A1 060TR,A28089-ND,-2-3 6152-1-SI,A1060CT,-4 05813072-SI,A28089 Base Product Number: 36152

Win Source Part Number: 1035905-2-36152-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: PIDG
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 5,000
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.281" (7.14mm)
Length - Overall: 0.797" (20.24mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 36154; 36151; 36152; 8-34541-1; 19144-0018; 19070-00592-36152-1.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2-36152-1-ND,2361521,-405813072-SI-ND,A1060TR,A28089-ND,-2-36152-1-SI,A1060CT,-405813072-SI,A28089
Base Product Number: 36152

Buy Now Datasheet
Ring Connectors - 2-36152-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-36152-1
Ring Connectors 2-36152-1
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 83H3546 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
83H3546
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 83H3546
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1060CT-ND 392-2-36152-1 1035905-2-36152-1 2-36152-1 83H3546
Product Name Ring Connectors Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CAH.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details