TE Connectivity Ring Connectors 2-35772-1

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27046TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27046TR-ND
Ring Connectors A27046TR-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27046CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27046CT-ND
Ring Connectors A27046CT-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal,solis R 12-10 1/4 Rohs Compliant Amp - Te Connectivity - 30C5688 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 12-10 1/4 Rohs Compliant Amp - Te Connectivity
30C5688
Terminal,solis R 12-10 1/4 Rohs Compliant Amp - Te Connectivity 30C5688
TERMINAL,SOLIS R 12-10 1/4 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 12-10 1/4 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
69AH6054
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity 69AH6054
TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27046TR-ND 30C5688 69AH6054
Product Name Ring Connectors Terminal,solis R 12-10 1/4 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products