TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-353908-0

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 31.5 MM  [1.24 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 31.5 MM  [1.24 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-353908-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-353908-0
Rectangular Wire & Cable Connectors & Housings 2-353908-0
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 31.5 MM  [1.24 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ]
  • Connector Height : 6 MM  [.236 INCH ]
  • Connector Length : 31.5 MM  [1.24 INCH ]
  • Connector Width : 3.6 MM  [.141 INCH ]
  • Wire Size (MMSQ) : .05 - .22
  • Wire Size (AWG) : 30 - 24

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A99796-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A99796-ND
Rectangular Connector Housings A99796-ND
"20 Rectangular Connectors - Housings Receptacle White 0.059"" (1.50mm)"

"20 Rectangular Connectors - Housings Receptacle White 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
3A 50V 5.05kV Electronic Connector
340-2-353908-0
3A 50V 5.05kV Electronic Connector 340-2-353908-0
20 Pos Wire Housing, 3A, 50V/5.05kV, 1.5mm Pitch, Crimp, ST, Wire-to-Wire Product overview: 2-353908-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V, 5.05kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 50V, 5.05kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-353908-0 can be used for catalog matching and distributor lookup.

20 Pos Wire Housing, 3A, 50V/5.05kV, 1.5mm Pitch, Crimp, ST, Wire-to-Wire Product overview: 2-353908-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V, 5.05kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 50V, 5.05kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-353908-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Series: Mini CT Package: Bulk Product Status: Active Contact Type: Female Socket Connector Type: Receptacle Mounting Type: Free Hanging (In-Line) Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -30°C ~ 105°C

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Series: Mini CT
Package: Bulk
Product Status: Active
Contact Type: Female Socket
Connector Type: Receptacle
Mounting Type: Free Hanging (In-Line)
Insulation Material: Polyamide (PA66), Nylon 6/6
Operating Temperature: -30°C ~ 105°C

Buy Now Datasheet
Ct Rec Hsg 20P Crimp Type Whit Amp - Te Connectivity - 17R7593 - Newark, An Avnet Company
Chicago, IL, United States
Ct Rec Hsg 20P Crimp Type Whit Amp - Te Connectivity
17R7593
Ct Rec Hsg 20P Crimp Type Whit Amp - Te Connectivity 17R7593
CT REC HSG 20P CRIMP TYPE WHIT

CT REC HSG 20P CRIMP TYPE WHIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-353908-0 A99796-ND 340-2-353908-0 17R7593
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 3A 50V 5.05kV Electronic Connector Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Ct Rec Hsg 20P Crimp Type Whit Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-7 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers