TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-353294-8

Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 28 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 28 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-353294-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-353294-8
Connector Hardware, Mounts, Locks & Retainers 2-353294-8
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 28 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 28

Dimensions


  • Row-to-Row Spacing : 2 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A99765-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A99765-ND
Rectangular Connector Accessories A99765-ND
Connector Shroud For Mini CT Series

Connector Shroud For Mini CT Series

Buy Now Datasheet
Amp Mini D/r Hdr Hsg 28P Natu Amp - Te Connectivity - 76AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mini D/r Hdr Hsg 28P Natu Amp - Te Connectivity
76AC3446
Amp Mini D/r Hdr Hsg 28P Natu Amp - Te Connectivity 76AC3446
AMP MINI D/R HDR HSG 28P NATU

AMP MINI D/R HDR HSG 28P NATU

Supplier's Site
Amp Mini D/r Hdr Hsg 28P Natu Amp - Te Connectivity - 17R7592 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mini D/r Hdr Hsg 28P Natu Amp - Te Connectivity
17R7592
Amp Mini D/r Hdr Hsg 28P Natu Amp - Te Connectivity 17R7592
AMP MINI D/R HDR HSG 28P NATU

AMP MINI D/R HDR HSG 28P NATU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-353294-8 A99765-ND 76AC3446
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Amp Mini D/r Hdr Hsg 28P Natu Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Connector Backshells - 7242425 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers