TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-353293-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-353293-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-353293-3
Rectangular Wire & Cable Connectors & Housings 2-353293-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A141358-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A141358-ND
Free Hanging, Panel Mount A141358-ND
Position Rectangular Receptacle Connector IDC 26-28 AWG

Position Rectangular Receptacle Connector IDC 26-28 AWG

Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: Mini CT Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.059" (1.50mm) Mounting Type: Free Hanging (In-Line) Features: Closed End

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Series: Mini CT
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.059" (1.50mm)
Mounting Type: Free Hanging (In-Line)
Features: Closed End

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-353293-3
Electronic Connector 316-2-353293-3
CONN RCPT 3POS IDC 26-28AWG Product overview: 2-353293-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-353293-3 can be used for catalog matching and distributor lookup.

CONN RCPT 3POS IDC 26-28AWG Product overview: 2-353293-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-353293-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-353293-3 A141358-ND 316-2-353293-3
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1028-011-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
RF Connectors - 1056554-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details