"Connector Header Through Hole 3 position 0.400"" (10.16mm)"
CONN HEADER VERT 3POS 10.16MM
DYNAMIC D-5200 HDR V ASSY 3P
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29671-ND | 2-353082-3 | 17R7587 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic D-5200 Hdr V Assy 3P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 630 volts | 630 volts | |
| Current Rating | 30.0 amps | 30.0 amps |