"Connector Header Through Hole 3 position 0.400"" (10.16mm)"
TE Connectivity 2-353082-2 PCB Header
TE Connectivity 2-353082-2 PCB Header
TE Connectivity 2-353082-2 PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29670-ND | 7195607P | 1642923 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 630 volts | ||
| Current Rating | 30.0 amps |