"Connector Header Through Hole, Right Angle 2 position 0.400"" (10.16mm)"
CONN HEADER R/A 2POS 10.16MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A29656-ND | 2-353079-2 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 630 volts | 630 volts |
| Current Rating | 30.0 amps | 30.0 amps |