TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-353047-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-353047-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-353047-3
Rectangular Wire & Cable Connectors & Housings 2-353047-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7064496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064496P
Wire Housings & Plugs 7064496P
TE Connectivity 2-353047-3

TE Connectivity 2-353047-3

Supplier's Site
Wire Housings & Plugs - 1641932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641932
Wire Housings & Plugs 1641932
TE Connectivity 2-353047-3

TE Connectivity 2-353047-3

Supplier's Site
Rectangular Connector Housings - A29653-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29653-ND
Rectangular Connector Housings A29653-ND
"3 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"3 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5200S Tab Hsg 3P K/y Rohs Compliant Amp - Te Connectivity - 54H4372 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200S Tab Hsg 3P K/y Rohs Compliant Amp - Te Connectivity
54H4372
Dynamic D-5200S Tab Hsg 3P K/y Rohs Compliant Amp - Te Connectivity 54H4372
DYNAMIC D-5200S TAB HSG 3P K/Y ROHS COMPLIANT: YES

DYNAMIC D-5200S TAB HSG 3P K/Y ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-353047-3 7064496P 1641932 A29653-ND 54H4372
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic D-5200S Tab Hsg 3P K/y Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058653-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Rectangular Connector Accessories - 103349-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Coax Connectors - 1051933-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
Rectangular Connector Contacts - 102103-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers