TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-353046-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-353046-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-353046-2
Rectangular Wire & Cable Connectors & Housings 2-353046-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
630V Electronic Connector
340-2-353046-2
630V Electronic Connector 340-2-353046-2
2 Pos Wire Housing, Crimp, 630V, 16AWG, Black Product overview: 2-353046-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-353046-2 can be used for catalog matching and distributor lookup.

2 Pos Wire Housing, Crimp, 630V, 16AWG, Black Product overview: 2-353046-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-353046-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7201626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201626
Wire Housings & Plugs 7201626
TE Connectivity 2-353046-2

TE Connectivity 2-353046-2

Supplier's Site
Wire Housings & Plugs - 7201626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201626P
Wire Housings & Plugs 7201626P
TE Connectivity 2-353046-2

TE Connectivity 2-353046-2

Supplier's Site
Wire Housings & Plugs - 1618590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1618590
Wire Housings & Plugs 1618590
TE Connectivity 2-353046-2

TE Connectivity 2-353046-2

Supplier's Site
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Dynamic D-5200 Package: Bulk Product Status: Active Connector Type: Plug Contact Type: Male Pin Number of Positions: 2 Pitch: 0.400" (10.16mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: Dynamic D-5200
Package: Bulk
Product Status: Active
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Pitch: 0.400" (10.16mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Rectangular Connector Housings - A29647-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29647-ND
Rectangular Connector Housings A29647-ND
"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity - 17R7577 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity
17R7577
Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity 17R7577
DYNAMIC D-5200S TAB HSG 2P K/Y

DYNAMIC D-5200S TAB HSG 2P K/Y

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-353046-2 340-2-353046-2 7201626 7201626P A29647-ND 17R7577
Product Name Rectangular Wire & Cable Connectors & Housings 630V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Rectangular Connector Housings Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1478045-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Standard Rectangular Connectors - 1-1589448-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details