TE Connectivity Ring Connectors 2-35149-1

Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135590CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135590CT-ND
Ring Connectors A135590CT-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A135590TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135590TR-ND
Ring Connectors A135590TR-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 90F6272 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
90F6272
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 90F6272
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Connectors - 2-35149-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-35149-1
Ring Connectors 2-35149-1
CONN RING CIRC 10-12AWG #6 CRIMP

CONN RING CIRC 10-12AWG #6 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135590CT-ND 90F6272 2-35149-1
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products