PIDG Insulated Terminal, 12-10 AWG, Yellow, Tin Plated Copper Product overview: 2-35109-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-35109-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Series: PIDG
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 10 Stud
Thickness: 0.039" (0.99mm)
Width - Outer Edges: 0.375" (9.53mm)
Mounting Type: Free Hanging (In-Line)
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-2-35109-1 | A1082CT-ND | 86W1956 | |
| Product Name | Electronic Connector | Connectors, Interconnects Terminals Ring Connectors | Ring Connectors | Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Amp - Te Connectivity |
| Gender | Female / Jack |