Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals Ring Connectors
Series: PIDG
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 6 Stud
Thickness: 0.040" (1.02mm)
Termination: Crimp
Features: Serrated Termination
Ring Terminal, Copper, Tin, 10-12AWG, Insulated, 300V Product overview: 2-35107-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-35107-1 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, #6, YELLOW, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
PIDG 12-10 R 6; TAPE ROHS COMPLIANT: YES
CONN RING CIRC 10-12AWG #6 CRIMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-2-35107-1 | A100528CT-ND | 69AH6052 | 26C2943 | 2-35107-1 | |
| Product Name | Connectors, Interconnects -Terminals Ring Connectors | 300V Electronic Connector | Ring Connectors | Terminal, Ring Tongue, #6, Yellow, 10Awg; Stud Size - Metric Amp - Te Connectivity | Pidg 12-10 R 6; Tape Rohs Compliant Amp - Te Connectivity | Ring Connectors |
| Termination | Crimp | Circular | Crimp |