TE Connectivity Rectangular Power Connectors 2-350539-1

Description
Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.53 MM  [.375 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Panel Thickness (Recommended) (INCH) : .03 - .09 Product Length : 13.08 MM  [.515 INCH ] Product Width : 8.38 MM  [.33 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Red Housing Material : Nylon Industry Standards Agency/Standard : VDE, UL, CSA Approved Standards : UL E28476 CSA Rating : LR 16455 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.53 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.53 MM  [.375 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Panel Thickness (Recommended) (INCH) : .03 - .09 Product Length : 13.08 MM  [.515 INCH ] Product Width : 8.38 MM  [.33 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Red Housing Material : Nylon Industry Standards Agency/Standard : VDE, UL, CSA Approved Standards : UL E28476 CSA Rating : LR 16455 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.53 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 2-350539-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
2-350539-1
Rectangular Power Connectors 2-350539-1
Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.53 MM  [.375 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Panel Thickness (Recommended) (INCH) : .03 - .09 Product Length : 13.08 MM  [.515 INCH ] Product Width : 8.38 MM  [.33 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Red Housing Material : Nylon Industry Standards Agency/Standard : VDE, UL, CSA Approved Standards : UL E28476 CSA Rating : LR 16455 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.53 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 9.53 MM  [.375 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Panel Thickness (Recommended) (INCH) : .03 - .09
  • Product Length : 13.08 MM  [.515 INCH ]
  • Product Width : 8.38 MM  [.33 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Red
  • Housing Material : Nylon

Industry Standards


  • Agency/Standard : VDE, UL, CSA
  • Approved Standards : UL E28476
  • CSA Rating : LR 16455
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Positive Lock

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 1.53 MM  [.06 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2-350539-1
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Card Edge Power Connectors - 1473151-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-1969613-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers