TE Connectivity Bushings, Grommets 2-350379-1

Description
"Circular - 0.420"" (10.67mm) Bushing, Split 0.250"" (6.35mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.420"" (10.67mm) Bushing, Split 0.250"" (6.35mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - A33157-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
A33157-ND
Bushings, Grommets A33157-ND
"Circular - 0.420"" (10.67mm) Bushing, Split 0.250"" (6.35mm) Black"

"Circular - 0.420"" (10.67mm) Bushing, Split 0.250"" (6.35mm) Black"

Buy Now Datasheet
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity - 87K6895 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
87K6895
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity 87K6895
OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:9.53mm; Grommet Colour:Black; Colour:Black RoHS Compliant: Yes

OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:9.53mm; Grommet Colour:Black; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number A33157-ND 87K6895
Product Name Bushings, Grommets Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details