TE Connectivity PCB Terminal Blocks 2-348859-1

Description
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 22 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 22 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2-348859-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2-348859-1
PCB Terminal Blocks 2-348859-1
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 22 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interlock : Without

Configuration Features


  • Closed End : With
  • Number of Positions : 22
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Right Angle
  • Screw Flange : Without
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : None
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2-348859-1
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 85 C (-40 to 185 F)
# of Contacts 22
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986835-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986981-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986835-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986692-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
3 suppliers