TE Connectivity Ring Connectors 2-34856-1

Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28238CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28238CT-ND
Ring Connectors A28238CT-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28238TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28238TR-ND
Ring Connectors A28238TR-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
72C9153
Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 72C9153
TERMINAL, RING TONGUE, 5/16", 10AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 10AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A28238CT-ND 72C9153
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details