TE Connectivity Ring Connectors 2-34855-1

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0971TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0971TR-ND
Ring Connectors A0971TR-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0971CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0971CT-ND
Ring Connectors A0971CT-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-34855-1
600V Electronic Connector 392-2-34855-1
Insulated Terminal, 12-10 AWG, 600V, Female, Copper/Tin Product overview: 2-34855-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34855-1 can be used for catalog matching and distributor lookup.

Insulated Terminal, 12-10 AWG, 600V, Female, Copper/Tin Product overview: 2-34855-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34855-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 2-34855-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-34855-1
Ring Connectors 2-34855-1
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Supplier's Site Datasheet
Terminal, Ring Tongue, M6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 31C2167 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
31C2167
Terminal, Ring Tongue, M6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 31C2167
TERMINAL, RING TONGUE, M6, 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
2-34855-1 Mini-Reel Terminal,pg R 12-10 1/4 Amp - Te Connectivity - 87X2797 - Newark, An Avnet Company
Chicago, IL, United States
2-34855-1 Mini-Reel Terminal,pg R 12-10 1/4 Amp - Te Connectivity
87X2797
2-34855-1 Mini-Reel Terminal,pg R 12-10 1/4 Amp - Te Connectivity 87X2797
2-34855-1 Mini-Reel TERMINAL,PG R 12-10 1/4

2-34855-1 Mini-Reel TERMINAL,PG R 12-10 1/4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0971TR-ND 392-2-34855-1 2-34855-1 31C2167 87X2797
Product Name Ring Connectors 600V Electronic Connector Ring Connectors Terminal, Ring Tongue, M6, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 2-34855-1 Mini-Reel Terminal,pg R 12-10 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products