TE Connectivity Ring Connectors 2-34853-1

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0969CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0969CT-ND
Ring Connectors A0969CT-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0969TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0969TR-ND
Ring Connectors A0969TR-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Yellow, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1500 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1500
Terminal, Ring Tongue, #8, Crimp, Yellow, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1500
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
2-34853-1 Mini-Reel Terminal,pg R 12-10 8 Rohs Compliant Amp - Te Connectivity - 87X2795 - Newark, An Avnet Company
Chicago, IL, United States
2-34853-1 Mini-Reel Terminal,pg R 12-10 8 Rohs Compliant Amp - Te Connectivity
87X2795
2-34853-1 Mini-Reel Terminal,pg R 12-10 8 Rohs Compliant Amp - Te Connectivity 87X2795
2-34853-1 Mini-Reel TERMINAL,PG R 12-10 8 RoHS Compliant: Yes

2-34853-1 Mini-Reel TERMINAL,PG R 12-10 8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0969CT-ND 26R1500 87X2795
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Yellow, Full Reel; Stud Size - Metric Amp - Te Connectivity 2-34853-1 Mini-Reel Terminal,pg R 12-10 8 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products