TE Connectivity Wire Splice Connectors 2-34318-1

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 2-34318-1-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2-34318-1-ND
Wire Splice Connectors 2-34318-1-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-34318-1
Electronic Connector 392-2-34318-1
8AWG Crimp Terminal, Copper, Nickel Plated, Female, 2-Way Product overview: 2-34318-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34318-1 can be used for catalog matching and distributor lookup.

8AWG Crimp Terminal, Copper, Nickel Plated, Female, 2-Way Product overview: 2-34318-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34318-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Splice,solis Para Hr 8 Rohs Compliant Amp - Te Connectivity - 30C5767 - Newark, An Avnet Company
Chicago, IL, United States
Splice,solis Para Hr 8 Rohs Compliant Amp - Te Connectivity
30C5767
Splice,solis Para Hr 8 Rohs Compliant Amp - Te Connectivity 30C5767
SPLICE,SOLIS PARA HR 8 ROHS COMPLIANT: YES

SPLICE,SOLIS PARA HR 8 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-34318-1
Terminals 2-34318-1
Terminals SPLICE SOLIS PARA HR

Terminals SPLICE SOLIS PARA HR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-34318-1-ND 392-2-34318-1 30C5767 2-34318-1
Product Name Wire Splice Connectors Electronic Connector Splice,solis Para Hr 8 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Headers, Plugs and Sockets - 1920-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers