TE Connectivity Ring Connectors 2-342143-1

Description
Ring Terminal Connector M4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135580TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135580TR-ND
Ring Connectors A135580TR-ND
Ring Terminal Connector M4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A135580CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135580CT-ND
Ring Connectors A135580CT-ND
Ring Terminal Connector M4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 12H3673 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
12H3673
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 12H3673
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 73AJ0336 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
73AJ0336
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 73AJ0336
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A135580TR-ND 12H3673
Product Name Ring Connectors Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details