TE Connectivity 600V Electronic Connector 2-342103-1

Description
Ring Terminal 16-22AWG Copper Tin Insulated 600V Product overview: 2-342103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-342103-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal 16-22AWG Copper Tin Insulated 600V Product overview: 2-342103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-342103-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-2-342103-1
600V Electronic Connector 392-2-342103-1
Ring Terminal 16-22AWG Copper Tin Insulated 600V Product overview: 2-342103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-342103-1 can be used for catalog matching and distributor lookup.

Ring Terminal 16-22AWG Copper Tin Insulated 600V Product overview: 2-342103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-342103-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1011504-2-342103-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1011504-2-342103-1
Connectors, Interconnects - Terminals - Ring Connectors 1011504-2-342103-1
Win Source Part Number: 1011504-2-342103-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Plasti-Grip Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 5,000 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.311" (7.90mm) Length - Overall: 0.861" (21.87mm) Insulation: Insulated Insulation Diameter: 0.106" ~ 0.142" (2.69mm ~ 3.61mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A135578DKR,A135578DK RINACTIVE,2-342103-1 -ND,A135578CT,A13557 8DKR-ND,A135578TR Base Product Number: 342103

Win Source Part Number: 1011504-2-342103-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Plasti-Grip
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 5,000
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.311" (7.90mm)
Length - Overall: 0.861" (21.87mm)
Insulation: Insulated
Insulation Diameter: 0.106" ~ 0.142" (2.69mm ~ 3.61mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A135578DKR,A135578DKRINACTIVE,2-342103-1-ND,A135578CT,A135578DKR-ND,A135578TR
Base Product Number: 342103

Buy Now Datasheet
Ring Connectors - A135578CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135578CT-ND
Ring Connectors A135578CT-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A135578TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135578TR-ND
Ring Connectors A135578TR-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
* Tape Mtd F.e. Rohs Compliant Amp - Te Connectivity - 12H3672 - Newark, An Avnet Company
Chicago, IL, United States
* Tape Mtd F.e. Rohs Compliant Amp - Te Connectivity
12H3672
* Tape Mtd F.e. Rohs Compliant Amp - Te Connectivity 12H3672
* TAPE MTD F.E. ROHS COMPLIANT: YES

* TAPE MTD F.E. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-342103-1 1011504-2-342103-1 A135578CT-ND 12H3672
Product Name 600V Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors * Tape Mtd F.e. Rohs Compliant Amp - Te Connectivity
Termination Circular Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details