TE Connectivity Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity 2-34161-1.

Description
TERMINAL, RING, #10, CRIMP, BLUE, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Description
TERMINAL, RING, #10, CRIMP, BLUE, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity - 24AC1683 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity
24AC1683
Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity 24AC1683
TERMINAL, RING, #10, CRIMP, BLUE, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING, #10, CRIMP, BLUE, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1683
Product Name Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 2262-A22067-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details