TE Connectivity Ring Connectors 2-34161-1

Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0965TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0965TR-ND
Ring Connectors A0965TR-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0965CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0965CT-ND
Ring Connectors A0965CT-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-34161-1
600V Electronic Connector 392-2-34161-1
Insulated Crimp Terminal, 16-14 AWG, Tin Plated Copper, 600V Product overview: 2-34161-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34161-1 can be used for catalog matching and distributor lookup.

Insulated Crimp Terminal, 16-14 AWG, Tin Plated Copper, 600V Product overview: 2-34161-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34161-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1365103-2-34161-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365103-2-34161-1
Connectors, Interconnects - Terminals - Ring Connectors 1365103-2-34161-1
Win Source Part Number: 1365103-2-34161-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 34161 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.871" (22.12mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 10 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.343" (8.71mm)

Win Source Part Number: 1365103-2-34161-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 34161
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.871" (22.12mm)
Color: Blue
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Stud/Tab Size: 10 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.343" (8.71mm)

Buy Now Datasheet
Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity - 26R1396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity
26R1396
Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity 26R1396
TERMINAL, RING, #10, CRIMP, BLUE, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING, #10, CRIMP, BLUE, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal,pg R 16-14 10 Rohs Compliant Amp - Te Connectivity - 98X4798 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pg R 16-14 10 Rohs Compliant Amp - Te Connectivity
98X4798
Terminal,pg R 16-14 10 Rohs Compliant Amp - Te Connectivity 98X4798
TERMINAL,PG R 16-14 10 ROHS COMPLIANT: YES

TERMINAL,PG R 16-14 10 ROHS COMPLIANT: YES

Supplier's Site
Ring Connectors - 2-34161-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-34161-1
Ring Connectors 2-34161-1
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0965TR-ND 392-2-34161-1 1365103-2-34161-1 26R1396 98X4798 2-34161-1
Product Name Ring Connectors 600V Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring, #10, Crimp, Blue, 16-14Awg; Stud Size - Metric Amp - Te Connectivity Terminal,pg R 16-14 10 Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details