TE Connectivity Ring Connectors 2-34160-1

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0964TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0964TR-ND
Ring Connectors A0964TR-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0964CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0964CT-ND
Ring Connectors A0964CT-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 8, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity - 46Y9231 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 8, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity
46Y9231
Terminal, Ring Tongue, 8, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity 46Y9231
TERMINAL, RING TONGUE, 8, 14AWG, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 8, 14AWG, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
2-34160-1 Rohs Compliant Amp - Te Connectivity - 82AC1156 - Newark, An Avnet Company
Chicago, IL, United States
2-34160-1 Rohs Compliant Amp - Te Connectivity
82AC1156
2-34160-1 Rohs Compliant Amp - Te Connectivity 82AC1156
2-34160-1 ROHS COMPLIANT: YES

2-34160-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0964TR-ND 46Y9231 82AC1156
Product Name Ring Connectors Terminal, Ring Tongue, 8, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity 2-34160-1 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details