TE Connectivity Ring Connectors 2-34150-1

Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0959TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0959TR-ND
Ring Connectors A0959TR-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0959CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0959CT-ND
Ring Connectors A0959CT-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - 2-34150-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-34150-1
Ring Connectors 2-34150-1
CONN RING CIRC 16-22AWG #1/4

CONN RING CIRC 16-22AWG #1/4

Supplier's Site Datasheet
2-34150-1 Rohs Compliant Amp - Te Connectivity - 82AC1155 - Newark, An Avnet Company
Chicago, IL, United States
2-34150-1 Rohs Compliant Amp - Te Connectivity
82AC1155
2-34150-1 Rohs Compliant Amp - Te Connectivity 82AC1155
2-34150-1 ROHS COMPLIANT: YES

2-34150-1 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
71Y9711
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 71Y9711
TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl; SVHC:NoRoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0959TR-ND 2-34150-1 82AC1155 71Y9711
Product Name Ring Connectors Ring Connectors 2-34150-1 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data