The Terminal, Ring Tongue, #10, Crimp, Red (part number 26AC6315) is designed for commercial applications and features a maximum operating temperature of 105°C. It is suitable for use with solid or stranded copper wire sizes ranging from 26 AWG to 1/0 AWG. The terminal is constructed from copper with a tin plating, ensuring good conductivity and corrosion resistance. It is compatible with stud sizes from M2 to M12, making it versatile for various mounting applications. The terminal's serrated wire barrel enhances contact and tensile strength after crimping, and it is color-coded for easy identification of wire size compatibility. This product is RoHS compliant, ensuring it meets environmental standards.
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC6315 |
| Product Name | Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity |
| Contact Size (AWG) | ? to 16 AWG |