TE Connectivity 600V Electronic Connector 2-34149-1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
600V Electronic Connector
392-2-34149-1
600V Electronic Connector 392-2-34149-1
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 2-34149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34149-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 2-34149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34149-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A0958CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0958CT-ND
Ring Connectors A0958CT-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0958TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0958TR-ND
Ring Connectors A0958TR-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364803-2-34149-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364803-2-34149-1
Connectors, Interconnects - Terminals - Ring Connectors 1364803-2-34149-1
Win Source Part Number: 1364803-2-34149-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 34149 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.856" (21.74mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 10 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm)

Win Source Part Number: 1364803-2-34149-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 34149
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.856" (21.74mm)
Color: Red
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Stud/Tab Size: 10 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)

Buy Now Datasheet
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 26Y5260 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
26Y5260
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 26Y5260
TERMINAL, RING TONGUE, M5, 16AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 16AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity - 33AC4857 - Newark, An Avnet Company
Chicago, IL, United States
Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity
33AC4857
Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity 33AC4857
PG R 22-16 COMM 22-18 MIL 10

PG R 22-16 COMM 22-18 MIL 10

Supplier's Site
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 46Y9230 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
46Y9230
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 46Y9230
TERMINAL, RING TONGUE, M5, 16AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 16AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-34149-1 392-2-34149-1 A0958CT-ND 1364803-2-34149-1 26Y5260 33AC4857
Product Name 600V Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details