The product 28AC7769 is a PLASTI-GRIP terminal designed for commercial applications, featuring a maximum operating temperature of 105°C. It accommodates solid or stranded wire sizes from 26 AWG to 1/0 AWG and stranded wire sizes from 8 AWG to 2/0 AWG. The terminal is suitable for mounting on stud sizes ranging from M2 to M12, with a voltage rating of 600 V for building wiring and 1,000 V for fixture and sign wiring. The terminal body is made of copper plated with tin, while the insulation is made of vinyl, providing resistance to abrasion. The product is color-coded for wire size identification and features serrations inside the wire barrel to enhance contact and tensile strength after crimping. It is available in loose-piece and tape-mounted forms for various termination methods.
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC7769 |
| Product Name | Stud Size - Metric Amp - Te Connectivity |
| Contact Size (AWG) | ? to 16 AWG |