TE Connectivity Ring Connectors 2-34148-1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A0957TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0957TR-ND
Ring Connectors A0957TR-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0957CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0957CT-ND
Ring Connectors A0957CT-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-34148-1
600V Electronic Connector 392-2-34148-1
Female Crimp Terminal, Red Insulated, 22-16 AWG, 600V Product overview: 2-34148-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34148-1 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Red Insulated, 22-16 AWG, 600V Product overview: 2-34148-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34148-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 58R2749 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
58R2749
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 58R2749
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity - 98X4797 - Newark, An Avnet Company
Chicago, IL, United States
Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity
98X4797
Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity 98X4797
PG R 22-16 COMM 22-18 MIL 8

PG R 22-16 COMM 22-18 MIL 8

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-34148-1 A0957TR-ND 392-2-34148-1 58R2749 98X4797
Product Name Ring Connectors 600V Electronic Connector Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details