TE Connectivity Electronic Connector 2-34124-1

Description
Female Crimp Terminal, Copper, Tin Plated, 16-14 AWG Product overview: 2-34124-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34124-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Terminal, Copper, Tin Plated, 16-14 AWG Product overview: 2-34124-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34124-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-2-34124-1
Electronic Connector 392-2-34124-1
Female Crimp Terminal, Copper, Tin Plated, 16-14 AWG Product overview: 2-34124-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34124-1 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Copper, Tin Plated, 16-14 AWG Product overview: 2-34124-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34124-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27030TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27030TR-ND
Ring Connectors A27030TR-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27030CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27030CT-ND
Ring Connectors A27030CT-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1365084-2-34124-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365084-2-34124-1
Connectors, Interconnects - Terminals - Ring Connectors 1365084-2-34124-1
Win Source Part Number: 1365084-2-34124-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Solistrand Package: Tape & Reel (TR) Product Status: Active Features: Brazed Seam, Serrated Termination Base Product Number: 34124 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.855" (21.72mm) Termination: Crimp Contact Material: Copper Terminal Type: Circular Stud/Tab Size: 1/4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.469" (11.91mm)

Win Source Part Number: 1365084-2-34124-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Solistrand
Package: Tape & Reel (TR)
Product Status: Active
Features: Brazed Seam, Serrated Termination
Base Product Number: 34124
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.855" (21.72mm)
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Stud/Tab Size: 1/4 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.469" (11.91mm)

Buy Now Datasheet
Terminal, Ring Tongue, 0.25
Chicago, IL, United States
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Amp - Te Connectivity
69W0410
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Amp - Te Connectivity 69W0410
TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 16-14 1/4 Amp - Te Connectivity - 76AC3432 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 16-14 1/4 Amp - Te Connectivity
76AC3432
Terminal,solis R 16-14 1/4 Amp - Te Connectivity 76AC3432
TERMINAL,SOLIS R 16-14 1/4

TERMINAL,SOLIS R 16-14 1/4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-34124-1 A27030TR-ND 1365084-2-34124-1 69W0410 76AC3432
Product Name Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 16-14 1/4 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1226-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details