TE Connectivity Stud Size - Metric Amp - Te Connectivity 2-34123-1.

Description
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes
Description
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 28AC7767 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
28AC7767
Stud Size - Metric Amp - Te Connectivity 28AC7767
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7767
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3194-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers