TE Connectivity Ring Connectors 2-34120-1

Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0921TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0921TR-ND
Ring Connectors A0921TR-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0921CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0921CT-ND
Ring Connectors A0921CT-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity - 98X4796 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity
98X4796
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity 98X4796
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 16-14 6 Amp - Te Connectivity - 41AJ5790 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 16-14 6 Amp - Te Connectivity
41AJ5790
Terminal,solis R 16-14 6 Amp - Te Connectivity 41AJ5790
TERMINAL,SOLIS R 16-14 6

TERMINAL,SOLIS R 16-14 6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0921TR-ND 98X4796 41AJ5790
Product Name Ring Connectors Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 16-14 6 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details