Win Source Part Number: 1364971-2-34111-3
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Solistrand
Package: Tape & Reel (TR)
Product Status: Active
Features: Brazed Seam, Serrated Termination
Base Product Number: 34111
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.621" (15.77mm)
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Stud/Tab Size: 8 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Ring Terminal, Copper, Tin, 16-22AWG, Crimp Product overview: 2-34111-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34111-3 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
SOLIS R 22-16 COMM 22-18 MIL 8 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364971-2-34111-3 | 392-2-34111-3 | A27010TR-ND | 69AH6050 | 29C3598 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Electronic Connector | Ring Connectors | Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity | Solis R 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp |