TE Connectivity Ring Connectors 2-34107-2

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27006CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27006CT-ND
Ring Connectors A27006CT-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27006TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27006TR-ND
Ring Connectors A27006TR-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
CONN RING CIRC 16-22AWG #6 CRIMP - 792-2-34107-2 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 16-22AWG #6 CRIMP
792-2-34107-2
CONN RING CIRC 16-22AWG #6 CRIMP 792-2-34107-2
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Supplier's Site
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity - 18C2693 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
18C2693
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity 18C2693
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27006CT-ND 792-2-34107-2 18C2693
Product Name Ring Connectors CONN RING CIRC 16-22AWG #6 CRIMP Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data