TE Connectivity Spade Terminals 2-34080-1

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .8 G  [.028 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 19.13 MM  [.753 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .8 G  [.028 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 19.13 MM  [.753 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 2-34080-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
2-34080-1
Spade Terminals 2-34080-1
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .8 G  [.028 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 19.13 MM  [.753 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red
  • Terminal & Contact Weight : .8 G  [.028 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 19.13 MM  [.753 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A27416TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A27416TR-ND
Terminals - Spade Connectors A27416TR-ND
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Buy Now Datasheet
Terminals - Spade Connectors - A27416CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A27416CT-ND
Terminals - Spade Connectors A27416CT-ND
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Buy Now Datasheet
Terminal, Spade Tongue, #6, Red; Product Range Amp Te Connectivity - 69AH6176 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #6, Red; Product Range Amp Te Connectivity
69AH6176
Terminal, Spade Tongue, #6, Red; Product Range Amp Te Connectivity 69AH6176
TERMINAL, SPADE TONGUE, #6, RED; Product Range:PIDG Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:2.62mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #6, RED; Product Range:PIDG Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:2.62mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-34080-1
Terminals 2-34080-1
Terminals SPD 22-16 22-18 6

Terminals SPD 22-16 22-18 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-34080-1 A27416TR-ND A27416CT-ND 69AH6176 2-34080-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminal, Spade Tongue, #6, Red; Product Range Amp Te Connectivity Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details