TE Connectivity Splices 2-34072-2

Description
Body Features Insulation Material : Vinyl Primary Product Color : Yellow Splice Features : Serrated Terminal & Contact Weight : 2.622 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 29.46 MM  [1.16 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Vinyl Primary Product Color : Yellow Splice Features : Serrated Terminal & Contact Weight : 2.622 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 29.46 MM  [1.16 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-34072-2 - TE Connectivity
Berwyn, PA, United States
Splices
2-34072-2
Splices 2-34072-2
Body Features Insulation Material : Vinyl Primary Product Color : Yellow Splice Features : Serrated Terminal & Contact Weight : 2.622 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 29.46 MM  [1.16 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Vinyl
  • Primary Product Color : Yellow
  • Splice Features : Serrated
  • Terminal & Contact Weight : 2.622 G  [.094 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ]
  • Product Length : 29.46 MM  [1.16 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A28191TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A28191TR-ND
Terminals - Wire Splice Connectors A28191TR-ND
CONN SPLICE 10-12 AWG CRIMP

CONN SPLICE 10-12 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A28191CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A28191CT-ND
Terminals - Wire Splice Connectors A28191CT-ND
CONN SPLICE 10-12 AWG CRIMP

CONN SPLICE 10-12 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2-34072-2 A28191TR-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details