TE Connectivity PCB D-Sub Connectors 2-338171-2

Description
Body Features Color : Black Connector Profile : Standard Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Performance Level : Level 2 Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Glass Filled Polyester Industry Standards Approved Standards : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Phosphor Bronze Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter (MM) : 5 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 7.3 Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 4 Footprint : 10.31 MM  [.406 INCH ] Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Front Metal Shell Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Black Connector Profile : Standard Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Performance Level : Level 2 Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Glass Filled Polyester Industry Standards Approved Standards : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Phosphor Bronze Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter (MM) : 5 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 7.3 Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 4 Footprint : 10.31 MM  [.406 INCH ] Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Front Metal Shell Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 2-338171-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
2-338171-2
PCB D-Sub Connectors 2-338171-2
Body Features Color : Black Connector Profile : Standard Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Performance Level : Level 2 Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Glass Filled Polyester Industry Standards Approved Standards : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Phosphor Bronze Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter (MM) : 5 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 7.3 Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 4 Footprint : 10.31 MM  [.406 INCH ] Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Front Metal Shell Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Plastic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Performance Level : Level 2
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Color : Black
  • Housing Material : Glass Filled Polyester

Industry Standards


  • Approved Standards : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Material : Phosphor Bronze
  • Boardlock Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter (MM) : 5
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Installation Height (MM) : 7.3

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 4
  • Footprint : 10.31 MM  [.406 INCH ]
  • Grounded : No
  • Grounding Indents : Without
  • Grounding Straps : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Front Metal Shell
  • Shielded : No

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
37P. Hdp20 Plug Ass Rohs Compliant Amp - Te Connectivity - 12H3649 - Newark, An Avnet Company
Chicago, IL, United States
37P. Hdp20 Plug Ass Rohs Compliant Amp - Te Connectivity
12H3649
37P. Hdp20 Plug Ass Rohs Compliant Amp - Te Connectivity 12H3649
37P. HDP20 PLUG ASS ROHS COMPLIANT: YES

37P. HDP20 PLUG ASS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-338171-2 12H3649
Product Name PCB D-Sub Connectors 37P. Hdp20 Plug Ass Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 100860-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Connector Backshells - 1-2308340-8 - TE Connectivity
Specs
Geometry 45
View Details
2 suppliers