TE Connectivity Ring Connectors 2-33459-6

Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27048CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27048CT-ND
Ring Connectors A27048CT-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27048TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27048TR-ND
Ring Connectors A27048TR-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333660-2-33459-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333660-2-33459-6
Connectors, Interconnects - Terminals - Ring Connectors 1333660-2-33459-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333660-2-33459-6 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Features: Brazed Seam, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Copper Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.039" (0.99mm) Width - Outer Edges: 0.531" (13.49mm) Length - Overall: 1.004" (25.50mm) Insulation: Non-Insulated Stud/Tab Size: 5/16 Stud ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27048-ND,A27048CT,2 -33459-6-ND,2334596, A27048TR,A27048 Base Product Number: 33459 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333660-2-33459-6
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Features: Brazed Seam, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Standard Package: 2,500
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.039" (0.99mm)
Width - Outer Edges: 0.531" (13.49mm)
Length - Overall: 1.004" (25.50mm)
Insulation: Non-Insulated
Stud/Tab Size: 5/16 Stud
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27048-ND,A27048CT,2-33459-6-ND,2334596,A27048TR,A27048
Base Product Number: 33459
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-33459-6
Electronic Connector 392-2-33459-6
Crimp Terminal, Copper, Tin Plated, 12-10 AWG, M8 Stud Product overview: 2-33459-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-33459-6 can be used for catalog matching and distributor lookup.

Crimp Terminal, Copper, Tin Plated, 12-10 AWG, M8 Stud Product overview: 2-33459-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-33459-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Amp - Te Connectivity - 40P8897 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Amp - Te Connectivity
40P8897
Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Amp - Te Connectivity 40P8897
TERMINAL, RING TONGUE, M8, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 12-10 5/16 Rohs Compliant Te Connectivity - 79AH9193 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 12-10 5/16 Rohs Compliant Te Connectivity
79AH9193
Terminal,solis R 12-10 5/16 Rohs Compliant Te Connectivity 79AH9193
TERMINAL,SOLIS R 12-10 5/16 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 12-10 5/16 ROHS COMPLIANT: YES

Supplier's Site
Terminal,solis R 12-10 5/16 Amp - Te Connectivity - 73T6138 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 12-10 5/16 Amp - Te Connectivity
73T6138
Terminal,solis R 12-10 5/16 Amp - Te Connectivity 73T6138
TERMINAL,SOLIS R 12-10 5/16

TERMINAL,SOLIS R 12-10 5/16

Supplier's Site
CONN RING CIRC 10-12AWG #5/16 - 792-2-33459-6 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 10-12AWG #5/16
792-2-33459-6
CONN RING CIRC 10-12AWG #5/16 792-2-33459-6
CONN RING CIRC 10-12AWG #5/16

CONN RING CIRC 10-12AWG #5/16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27048CT-ND 1333660-2-33459-6 392-2-33459-6 40P8897 79AH9193 792-2-33459-6
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 12-10 5/16 Rohs Compliant Te Connectivity CONN RING CIRC 10-12AWG #5/16
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data