TE Connectivity Ring Connectors 2-33457-2

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0928TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0928TR-ND
Ring Connectors A0928TR-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0928CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0928CT-ND
Ring Connectors A0928CT-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1527 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1527
Terminal, Ring Tongue, #10, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1527
TERMINAL, RING TONGUE, #10, CRIMP, FULL REEL; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, FULL REEL; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity - 54H3836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity
54H3836
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity 54H3836
TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A0928TR-ND 26R1527
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data