TE Connectivity Ring Connectors 2-33456-1

Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27037CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27037CT-ND
Ring Connectors A27037CT-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27037TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27037TR-ND
Ring Connectors A27037TR-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-33456-1
Electronic Connector 392-2-33456-1
Ring Terminal, Copper, Tin, 10-12AWG, Crimp, Free Hanging Product overview: 2-33456-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-33456-1 can be used for catalog matching and distributor lookup.

Ring Terminal, Copper, Tin, 10-12AWG, Crimp, Free Hanging Product overview: 2-33456-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-33456-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,solis R 12-10 6 Rohs Compliant Amp - Te Connectivity - 12H3642 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 12-10 6 Rohs Compliant Amp - Te Connectivity
12H3642
Terminal,solis R 12-10 6 Rohs Compliant Amp - Te Connectivity 12H3642
TERMINAL,SOLIS R 12-10 6 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 12-10 6 ROHS COMPLIANT: YES

Supplier's Site
Ring Tongue Terminal, 10Awg, M3.5; Stud Size - Metric Amp - Te Connectivity - 68AH8509 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, 10Awg, M3.5; Stud Size - Metric Amp - Te Connectivity
68AH8509
Ring Tongue Terminal, 10Awg, M3.5; Stud Size - Metric Amp - Te Connectivity 68AH8509
RING TONGUE TERMINAL, 10AWG, M3.5; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 10AWG, M3.5; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27037CT-ND 392-2-33456-1 12H3642 68AH8509
Product Name Ring Connectors Electronic Connector Terminal,solis R 12-10 6 Rohs Compliant Amp - Te Connectivity Ring Tongue Terminal, 10Awg, M3.5; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details