TE Connectivity Power Terminals 2-330854-6

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 1000 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 1000 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 2-330854-6 - TE Connectivity
Berwyn, PA, United States
Power Terminals
2-330854-6
Power Terminals 2-330854-6
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 1000 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Underplating Material : Tin
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.36 MM  [.093 INCH ]
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Packaging Features


  • Packaging Method : Clip/Reel
  • Packaging Quantity : 1000

Product Type Features


  • Power Terminal Type : Termination Point Clip

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now
Terminals - Specialized Connectors - A122271TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A122271TR-ND
Terminals - Specialized Connectors A122271TR-ND
CONN TERM CLIP 20AWG CRIMP

CONN TERM CLIP 20AWG CRIMP

Buy Now Datasheet
Terminals - Specialized Connectors - A122271CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A122271CT-ND
Terminals - Specialized Connectors A122271CT-ND
CONN TERM CLIP 20AWG CRIMP

CONN TERM CLIP 20AWG CRIMP

Buy Now Datasheet
Contact, Clip Style,2.36X0.79Mm, Reeled; Product Range Amp Te Connectivity - 85W3054 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Clip Style,2.36X0.79Mm, Reeled; Product Range Amp Te Connectivity
85W3054
Contact, Clip Style,2.36X0.79Mm, Reeled; Product Range Amp Te Connectivity 85W3054
CONTACT, CLIP STYLE,2.36X0.79MM, REELED; Product Range:TERMI-POINT Series; Termination:Crimp; Terminal Type:Terminal Point Clip; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONTACT, CLIP STYLE,2.36X0.79MM, REELED; Product Range:TERMI-POINT Series; Termination:Crimp; Terminal Type:Terminal Point Clip; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-330854-6 A122271TR-ND 85W3054
Product Name Power Terminals Terminals - Specialized Connectors Contact, Clip Style,2.36X0.79Mm, Reeled; Product Range Amp Te Connectivity
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details