TE Connectivity RF Connectors 2-330830-4

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.92 MM  [.233 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.92 MM  [.233 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-330830-4 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-330830-4
RF Connectors 2-330830-4
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.92 MM  [.233 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5.92 MM  [.233 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 2-330830-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-330830-4
RF Connectors / Coaxial Connectors 2-330830-4
RF Connectors / Coaxial Connectors UHF PLUG POLYPROP RF SPECIAL MIN CONNS

RF Connectors / Coaxial Connectors UHF PLUG POLYPROP RF SPECIAL MIN CONNS

Buy Now Datasheet
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity - 50F533 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity
50F533
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity 50F533
RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:- RoHS Compliant: Yes

RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2-330830-4 2-330830-4 50F533
Product Name RF Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Bulkhead
Frequency 0.300 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059677-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coax Connectors - 1-1337544-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Coax Connectors - 1050923-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
In-Series Adapters - 1053640-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers